Status: | Unknown |
---|---|
Series: | NMF Series |
RoHS: | Unknown |
Prices starting from US$6.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.69
|
1
in stock
|
Buy Now | |
Sager
from US$6.64
|
825
in stock
|
Buy Now | |
TTI Europe
from US$6.75
|
750
in stock
|
Buy Now | |
Rutronik
from US$7.74
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$8.25
|
-
|
Buy Now | |
Future Electronics
from US$6.96
|
-
|
Buy Now | |
Avnet America
from US$6.51
|
-
|
Buy Now | |
element14
from US$7.29
|
-
|
Buy Now | |
Richardson RFPD
from US$6.23
|
-
|
Buy Now | |
Farnell
from US$7.90
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMF Series |
Input Voltage DC Min | 4.75V |
Input Voltage DC Max | 5.25V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 50% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 5% |
Isolation Voltage | 1kV |
Load Regulation | 1.5% |
Output Ripple Voltage pk-pk | 60mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-5V SIP SINGLE DC/DC | Sager |
DC/DC Mod 05V to 05V 1W 1kV | Rutronik |
DC/DC converter,5Vin,5Vout 100mA 0.5W | RS |
Module DC-DC 1-OUT 5V 0.1A 0.5W 5-Pin SIP | Avnet Abacus |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 100Ma, 5V | Newark Electronics |
NMF Series 1 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMF0505SC?
Additional datasheets, footprints and schematics for NMF0505SC are listed on our Part Details page. You can also find images and similar parts to NMF0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMF0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMF0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMF0505SC fall under?
The NMF0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMF0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMF0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMF0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMF0505SC have stock available?
Authorised distributors including Sager, TTI Europe, Rutronik, RS and Avnet Abacus have stock available or on a lead time for NMF0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMF0505SC often in real-time on the comparison pages.
What if I can't find stock of NMF0505SC?
You can fill out our help required form which you can use to request a quote for NMF0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.