Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.04
|
46
in stock
|
Buy Now | |
Sager
from US$8.15
|
210
in stock
|
Buy Now | |
element14
from US$8.96
|
35
in stock
|
Buy Now | |
Farnell
from US$9.05
|
35
in stock
|
Buy Now | |
Rutronik
from US$8.05
|
-
|
Buy Now | |
Newark Electronics
from US$9.16
|
-
|
Buy Now | |
Future Electronics
from US$9.46
|
-
|
Buy Now | |
Avnet America
from US$10.83
|
-
|
Buy Now | |
TTI Europe
from US$7.50
|
-
|
Buy Now | |
Richardson RFPD
from US$6.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 24V |
Isolated DC/DC Converters - Through Hole 1W 24-15V SIP SINGLE DC/DC | Sager |
CONVERTER 24V INPUT / 15V 67MA OUTPUT | RS |
CONVERTER, DC/DC, SIL, 1W, 15V | element14 |
DC/DC Mod 24V to 15V 1W 1kV | Rutronik |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
NME Series 1 W Single Output 15 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 15V 0.066A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NME2415SC?
Additional datasheets, footprints and schematics for NME2415SC are listed on our Part Details page. You can also find images and similar parts to NME2415SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME2415SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME2415SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME2415SC fall under?
The NME2415SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME2415SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME2415SC you can contact the distributor directly for product support, shipping queries etc.
Is the NME2415SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME2415SC have stock available?
Authorised distributors including Sager, RS, element14, Farnell and Rutronik have stock available or on a lead time for NME2415SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME2415SC often in real-time on the comparison pages.
What if I can't find stock of NME2415SC?
You can fill out our help required form which you can use to request a quote for NME2415SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.