Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 24V |
CONVERTER, DC/DC, DIL, 1W, 12V | element14 |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
Module DC-DC 1-OUT 12V 0.083A 1W 4-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NME2412DC?
Additional datasheets, footprints and schematics for NME2412DC are listed on our Part Details page. You can also find images and similar parts to NME2412DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME2412DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME2412DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME2412DC fall under?
The NME2412DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME2412DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME2412DC you can contact the distributor directly for product support, shipping queries etc.
Is the NME2412DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME2412DC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NME2412DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME2412DC often in real-time on the comparison pages.
What if I can't find stock of NME2412DC?
You can fill out our help required form which you can use to request a quote for NME2412DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.