Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.18
|
105
in stock
|
Buy Now | |
element14
from US$9.97
|
469
in stock
|
Buy Now | |
Farnell
from US$9.05
|
469
in stock
|
Buy Now | |
Avnet America
from US$10.83
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.51
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$10.15
|
-
|
Buy Now | |
Future Electronics
from US$8.99
|
-
|
Buy Now | |
TTI Europe
from US$7.54
|
-
|
Buy Now | |
Richardson RFPD
from US$6.92
|
-
|
Buy Now | |
Sager
from US$8.15
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 24V |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
DC CONVERTER 24V INPUT/ 5V 0.2A OUTPUT | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
NME Series 1 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24-5V SIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NME2405SC?
Additional datasheets, footprints and schematics for NME2405SC are listed on our Part Details page. You can also find images and similar parts to NME2405SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME2405SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME2405SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME2405SC fall under?
The NME2405SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME2405SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME2405SC you can contact the distributor directly for product support, shipping queries etc.
Is the NME2405SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME2405SC have stock available?
Authorised distributors including element14, Farnell, Avnet America, RS and Transfer Multisort Elektronik have stock available or on a lead time for NME2405SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME2405SC often in real-time on the comparison pages.
What if I can't find stock of NME2405SC?
You can fill out our help required form which you can use to request a quote for NME2405SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.