Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.65
|
1,183
in stock
|
Buy Now | |
Newark Electronics
from US$10.61
|
-
|
Buy Now | |
Future Electronics
from US$9.39
|
-
|
Buy Now | |
Avnet America
from US$8.38
|
-
|
Buy Now | |
element14
from US$11.13
|
-
|
Buy Now | |
TTI Europe
from US$8.67
|
-
|
Buy Now | |
Richardson RFPD
from US$6.92
|
-
|
Buy Now | |
Sager
from US$8.53
|
-
|
Buy Now | |
Farnell
from US$9.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 24V |
DC/DC converter,24Vin,5Vout 200mA 1W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
Isolated DC/DC Converters 1W SINGLE OUT 24-5V Single Output | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin DIP Tube | Avnet America |
CONVERTER, DC/DC, DIL, 1W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 24-5V DIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NME2405DC?
Additional datasheets, footprints and schematics for NME2405DC are listed on our Part Details page. You can also find images and similar parts to NME2405DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME2405DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME2405DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME2405DC fall under?
The NME2405DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME2405DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME2405DC you can contact the distributor directly for product support, shipping queries etc.
Is the NME2405DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME2405DC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NME2405DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME2405DC often in real-time on the comparison pages.
What if I can't find stock of NME2405DC?
You can fill out our help required form which you can use to request a quote for NME2405DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.