NME1515SC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.07

Distributor Stock
Logo for RS
RS
from US$7.71
16
in stock
Buy Now
Logo for Sager
Sager
from US$7.07
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 1W
Output Voltage - Output 1 15V
Output Current - Output 1 67mA
Width 6mm
RoHS Compliant Yes

Alternative Descriptions

DC/DC converter,15Vin,15Vout 67mA 1W | RS
Isolated DC/DC Converters - Through Hole 1W 15-15V SIP SINGLE DC/DC | Sager
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 67Ma, 15V | Newark Electronics
Module DC-DC 1-OUT 15V 0.067A 1W 4-Pin SIP Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NME1515SC?

Additional datasheets, footprints and schematics for NME1515SC are listed on our Part Details page. You can also find images and similar parts to NME1515SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NME1515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME1515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NME1515SC fall under?

The NME1515SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NME1515SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NME1515SC you can contact the distributor directly for product support, shipping queries etc.

Is the NME1515SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NME1515SC have stock available?

Authorised distributors including RS, Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for NME1515SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NME1515SC often in real-time on the comparison pages.

What if I can't find stock of NME1515SC?

You can fill out our help required form which you can use to request a quote for NME1515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay