Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.91
|
69
in stock
|
Buy Now | |
Rutronik
from US$4.50
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.16
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$8.14
|
-
|
Buy Now | |
Future Electronics
from US$6.29
|
-
|
Buy Now | |
Avnet America
from US$8.70
|
-
|
Buy Now | |
element14
from US$7.66
|
-
|
Buy Now | |
TTI Europe
from US$4.08
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$6.55
|
-
|
Buy Now | |
Farnell
from US$7.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Temperature Coefficient + Percent | 0.03% |
Temperature Coefficient - Percent | 0.03% |
DC/DC Mod 12V to 12V 1W 1kV | Rutronik |
NME1212DC unregulated DC-DC,12V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
NME Series 1 W Single Output 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.083A 1W 4-Pin PDIP Tube | Avnet America |
CONVERTER, DC/DC, DIL, 1W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-12V DIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NME1212DC?
Additional datasheets, footprints and schematics for NME1212DC are listed on our Part Details page. You can also find images and similar parts to NME1212DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME1212DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME1212DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME1212DC fall under?
The NME1212DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME1212DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME1212DC you can contact the distributor directly for product support, shipping queries etc.
Is the NME1212DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME1212DC have stock available?
Authorised distributors including Rutronik, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for NME1212DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME1212DC often in real-time on the comparison pages.
What if I can't find stock of NME1212DC?
You can fill out our help required form which you can use to request a quote for NME1212DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.