Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.56
|
324
in stock
|
Buy Now | |
Sager
from US$6.55
|
174
in stock
|
Buy Now | |
element14
from US$7.61
|
132
in stock
|
Buy Now | |
Farnell
from US$7.26
|
132
in stock
|
Buy Now | |
CoreStaff
from US$6.20
|
5
in stock
|
Buy Now | |
Rutronik
from US$4.78
|
-
|
Buy Now | |
Newark Electronics
from US$8.14
|
-
|
Buy Now | |
Future Electronics
from US$6.41
|
-
|
Buy Now | |
Avnet America
from US$8.70
|
-
|
Buy Now | |
TTI Europe
from US$4.22
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Temperature Coefficient + Percent | 0.03% |
Temperature Coefficient - Percent | 0.03% |
NME1205SC unregulated DC-DC,5V 1W | RS |
Isolated DC/DC Converters - Through Hole 1W 12-5V SIP SINGLE DC/DC | Sager |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
DC/DC Mod 12V to 5V 1W 1kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
NME Series 1 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NME1205SC?
Additional datasheets, footprints and schematics for NME1205SC are listed on our Part Details page. You can also find images and similar parts to NME1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME1205SC fall under?
The NME1205SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME1205SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the NME1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME1205SC have stock available?
Authorised distributors including RS, Sager, element14, Farnell and CoreStaff have stock available or on a lead time for NME1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME1205SC often in real-time on the comparison pages.
What if I can't find stock of NME1205SC?
You can fill out our help required form which you can use to request a quote for NME1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.