Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.23
|
No stock
|
Buy Now | |
TTI Europe
from US$5.37
|
735
in stock
|
Buy Now | |
Sager
from US$6.55
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$8.41
|
1
in stock
|
Buy Now | |
Rutronik
from US$4.50
|
-
|
Buy Now | |
Future Electronics
from US$7.21
|
-
|
Buy Now | |
Avnet America
from US$8.70
|
-
|
Buy Now | |
element14
from US$7.69
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$7.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 7.46mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 11.5mm |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Output Ripple Voltage pk-pk | 180mV |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-24V SIP SINGLE DC/DC | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant: Yes |Murata Power Solutions NME0524SC | Newark Electronics |
DC/DC Mod 5V TO 24V 1KV | Rutronik |
DC/DC converter,5Vin,24Vout 42mA 1W | RS |
NME Series 1 W 5 V Input 24 V Single Output 1 kVDC Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 0.042A 1W 4-Pin SIP Tube | Avnet America |
No. of Outputs:1 Output | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
CONVERTER, DC/DC, SIL, 1W, 24V | Farnell |
Where can I find additional details, specifications and documents for a NME0524SC?
Additional datasheets, footprints and schematics for NME0524SC are listed on our Part Details page. You can also find images and similar parts to NME0524SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME0524SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME0524SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME0524SC fall under?
The NME0524SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME0524SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME0524SC you can contact the distributor directly for product support, shipping queries etc.
Is the NME0524SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME0524SC have stock available?
Authorised distributors including TTI Europe, Sager, Newark Electronics, Rutronik and RS have stock available or on a lead time for NME0524SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME0524SC often in real-time on the comparison pages.
What if I can't find stock of NME0524SC?
You can fill out our help required form which you can use to request a quote for NME0524SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.