Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.23
|
158
in stock
|
Buy Now | |
TTI Europe
from US$5.38
|
770
in stock
|
Buy Now | |
Sager
from US$6.55
|
130
in stock
|
Buy Now | |
Avnet Abacus
-
|
105
in stock
|
Buy Now | |
Rutronik
from US$4.50
|
-
|
Buy Now | |
Newark Electronics
from US$8.14
|
-
|
Buy Now | |
Future Electronics
from US$6.29
|
-
|
Buy Now | |
Avnet America
from US$8.70
|
-
|
Buy Now | |
element14
from US$7.68
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$7.46
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.48mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Temperature Coefficient + Percent | 0.03% |
Temperature Coefficient - Percent | 0.03% |
NME0515SC unregulated DC-DC,15V 1W | RS |
Isolated DC/DC Converters - Through Hole 1W 5-15V SIP SINGLE DC/DC | Sager |
Module DC-DC 1-OUT 15V 0.066A 1W 4-Pin SIP Tube | Avnet Abacus |
DC/DC Mod 05V to 15V 1W 1kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
Module DC-DC 5VIN 1-OUT 15V 0.066A 1W 4-Pin SIP Tube | Future Electronics |
CONVERTER, DC/DC, SIL, 1W, 15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NME0515SC?
Additional datasheets, footprints and schematics for NME0515SC are listed on our Part Details page. You can also find images and similar parts to NME0515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME0515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME0515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME0515SC fall under?
The NME0515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME0515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME0515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NME0515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME0515SC have stock available?
Authorised distributors including TTI Europe, RS, Sager, Avnet Abacus and Rutronik have stock available or on a lead time for NME0515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME0515SC often in real-time on the comparison pages.
What if I can't find stock of NME0515SC?
You can fill out our help required form which you can use to request a quote for NME0515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.