Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 75% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 11.5mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Temperature Coefficient + Percent | 0.03% |
Temperature Coefficient - Percent | 0.03% |
DC/DC Mod 05V to 15V 1W 1kV | Rutronik |
NME0515DC unregulated DC-DC,15V 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
CONVERTER, DC/DC, DIL, 1W, 15V | element14 |
Module DC-DC 1-OUT 15V 0.066A 1W 4-Pin PDIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NME0515DC?
Additional datasheets, footprints and schematics for NME0515DC are listed on our Part Details page. You can also find images and similar parts to NME0515DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME0515DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME0515DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME0515DC fall under?
The NME0515DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME0515DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME0515DC you can contact the distributor directly for product support, shipping queries etc.
Is the NME0515DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME0515DC have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NME0515DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME0515DC often in real-time on the comparison pages.
What if I can't find stock of NME0515DC?
You can fill out our help required form which you can use to request a quote for NME0515DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.