Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Width | 6mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1W 5-9V SIP SINGLE DC/DC | Sager |
Module DC-DC 1-OUT 9V 0.111A 1W 4-Pin SIP Tube | Avnet Abacus |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 111Ma, 9V | Newark Electronics |
Isolated DC/DC Converters 5V to 9V 111mA SIP | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NME0509SC?
Additional datasheets, footprints and schematics for NME0509SC are listed on our Part Details page. You can also find images and similar parts to NME0509SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME0509SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME0509SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME0509SC fall under?
The NME0509SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NME0509SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME0509SC you can contact the distributor directly for product support, shipping queries etc.
Is the NME0509SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME0509SC have stock available?
Authorised distributors including Sager, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NME0509SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME0509SC often in real-time on the comparison pages.
What if I can't find stock of NME0509SC?
You can fill out our help required form which you can use to request a quote for NME0509SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.