Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
31
in stock
|
Buy Now | |
element14
from US$3.16
|
31
in stock
|
Buy Now | |
RS
from US$3.98
|
-
|
Buy Now | |
Newark Electronics
from US$3.67
|
-
|
Buy Now | |
Avnet America
from US$3.81
|
-
|
Buy Now | |
TTI Europe
from US$2.73
|
-
|
Buy Now | |
Richardson RFPD
from US$2.69
|
-
|
Buy Now | |
Sager
from US$2.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.9mm |
Height | 6.9mm |
Depth | 11.6mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | UL |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Isolated DC-DC Converter THT 4.5 - 5.5V | RS |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W Thru-Hole 4-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 4.5-5.5VIN 5VOUT 1W | Sager |
Where can I find additional details, specifications and documents for a NME0505DPC?
Additional datasheets, footprints and schematics for NME0505DPC are listed on our Part Details page. You can also find images and similar parts to NME0505DPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME0505DPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME0505DPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME0505DPC fall under?
The NME0505DPC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NME0505DPC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME0505DPC you can contact the distributor directly for product support, shipping queries etc.
Is the NME0505DPC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME0505DPC have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for NME0505DPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME0505DPC often in real-time on the comparison pages.
What if I can't find stock of NME0505DPC?
You can fill out our help required form which you can use to request a quote for NME0505DPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.