Status: | Unknown |
---|---|
Series: | NME Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.01
|
309
in stock
|
Buy Now | |
Sager
from US$4.09
|
4,381
in stock
|
Buy Now | |
element14
from US$3.96
|
2,126
in stock
|
Buy Now | |
Farnell
from US$4.67
|
2,015
in stock
|
Buy Now | |
TTI Europe
from US$4.32
|
1,330
in stock
|
Buy Now | |
Rutronik
from US$4.77
|
315
in stock
|
Buy Now | |
RS
from US$4.32
|
44
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.31
|
42
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,090
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NME Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 11.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 69% |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 110mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.45W/cm³ |
Supply Voltage | 1021599V |
Temperature Coefficient + Percent | 0.03% |
Temperature Coefficient - Percent | 0.03% |
Isolated DC/DC Converters - Through Hole 1W 5-5V DIP SINGLE DC/DC | Sager |
CONVERTER, DC/DC, DIL, 1W, 5V | element14 |
DC/DC Mod 5V to 5V 1W 1kV | Rutronik |
NME Series 1 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
NME0505DC unregulated DC-DC,5V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin PDIP Tube | Avnet America |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NME0505DC?
Additional datasheets, footprints and schematics for NME0505DC are listed on our Part Details page. You can also find images and similar parts to NME0505DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NME0505DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NME0505DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NME0505DC fall under?
The NME0505DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NME0505DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NME0505DC you can contact the distributor directly for product support, shipping queries etc.
Is the NME0505DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NME0505DC have stock available?
Authorised distributors including Sager, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for NME0505DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NME0505DC often in real-time on the comparison pages.
What if I can't find stock of NME0505DC?
You can fill out our help required form which you can use to request a quote for NME0505DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.