Status: | Unknown |
---|---|
Series: | NMD Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 34mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMD Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.8mm |
Height | 10mm |
Depth | 6mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.8mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
NMD050515SC unregulated DC-DC,5V/15V 1W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMD050515SC | Newark Electronics |
CONVERTER, DC/DC, SIL, 1W, 15V | element14 |
DC/DC Power Supply Dual-OUT 5V/15V 0.1A/0.034A 1W 6-Pin SIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMD050515SC?
Additional datasheets, footprints and schematics for NMD050515SC are listed on our Part Details page. You can also find images and similar parts to NMD050515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMD050515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMD050515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMD050515SC fall under?
The NMD050515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMD050515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMD050515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMD050515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMD050515SC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for NMD050515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMD050515SC often in real-time on the comparison pages.
What if I can't find stock of NMD050515SC?
You can fill out our help required form which you can use to request a quote for NMD050515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.