Status: | Unknown |
---|---|
Series: | NMD Series |
RoHS: | Unknown |
Prices starting from US$7.25
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | 5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMD Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.8mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5 TO 5 & 5V SIP DC/DC | Sager |
DC/DC Power Supply Dual-OUT 5V 0.1A 1W 6-Pin SIP | Avnet Abacus |
DC/DC Mod 05V to 05V 1W 1kV | Rutronik |
NMD050505SC unregulated DC-DC,5V/5V 1W | RS |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 5V, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a NMD050505SC?
Additional datasheets, footprints and schematics for NMD050505SC are listed on our Part Details page. You can also find images and similar parts to NMD050505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMD050505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMD050505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMD050505SC fall under?
The NMD050505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMD050505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMD050505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMD050505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMD050505SC have stock available?
Authorised distributors including Sager, Avnet Abacus, Rutronik, RS and element14 have stock available or on a lead time for NMD050505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMD050505SC often in real-time on the comparison pages.
What if I can't find stock of NMD050505SC?
You can fill out our help required form which you can use to request a quote for NMD050505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.