Status: | Unknown |
---|---|
Series: | NMA Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.59
|
No stock
|
Buy Now | |
Sager
from US$4.09
|
74
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Avnet America
-
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$4.29
|
-
|
Buy Now | |
Future Electronics
from US$4.51
|
-
|
Buy Now | |
element14
from US$4.23
|
-
|
Buy Now | |
TTI Europe
from US$3.97
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMA Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage + | 15VDC |
Output Voltage - | -15VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 24V |
Isolated DC/DC Converters - Through Hole 1W 24-15V SIP DUAL DC/DC | Sager |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 5-Pin SIP | Avnet Abacus |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
NMA Series 1W Dual Output 15V DC/DC Converter | Future Electronics |
CONVERTER, DC/DC, SIL, 1W, +/-15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMA2415SC?
Additional datasheets, footprints and schematics for NMA2415SC are listed on our Part Details page. You can also find images and similar parts to NMA2415SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA2415SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA2415SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA2415SC fall under?
The NMA2415SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA2415SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA2415SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA2415SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA2415SC have stock available?
Authorised distributors including Sager, Avnet Abacus, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for NMA2415SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA2415SC often in real-time on the comparison pages.
What if I can't find stock of NMA2415SC?
You can fill out our help required form which you can use to request a quote for NMA2415SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.