Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 13.5V |
Input Voltage DC Max | 16.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 15V |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage + | 15V |
Output Voltage - | -15V |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 15V |
CONVERTER, DC/DC, SIL, 1W, +/-15V | element14 |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 5-Pin SIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMA1515SC?
Additional datasheets, footprints and schematics for NMA1515SC are listed on our Part Details page. You can also find images and similar parts to NMA1515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA1515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA1515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA1515SC fall under?
The NMA1515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA1515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA1515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA1515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA1515SC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMA1515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA1515SC often in real-time on the comparison pages.
What if I can't find stock of NMA1515SC?
You can fill out our help required form which you can use to request a quote for NMA1515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.