NMA1505SC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.29

Distributor Stock
Logo for Newark
Newark
from US$4.29
No stock
Buy Now
Logo for element14
element14
from US$6.24
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 1W
Output Voltage - Output 1 5V
Output Current - Output 1 100mA
Output Voltage - Output 2 -5V
Width 6mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 5V, -5V | Newark Electronics
CONVERTER, DC/DC, SIL, 1W, +/-5V | element14
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 5-Pin SIP Tube | Avnet America
Isolated DC/DC Converters - Through Hole DC/DC TH 1W 15-5V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMA1505SC?

Additional datasheets, footprints and schematics for NMA1505SC are listed on our Part Details page. You can also find images and similar parts to NMA1505SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMA1505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA1505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMA1505SC fall under?

The NMA1505SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMA1505SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMA1505SC you can contact the distributor directly for product support, shipping queries etc.

Is the NMA1505SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMA1505SC have stock available?

Authorised distributors including Newark Electronics, element14, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for NMA1505SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMA1505SC often in real-time on the comparison pages.

What if I can't find stock of NMA1505SC?

You can fill out our help required form which you can use to request a quote for NMA1505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay