Status: | Unknown |
---|---|
Series: | NMA Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
172
in stock
|
Buy Now | |
element14
from US$5.37
|
772
in stock
|
Buy Now | |
Farnell
from US$4.54
|
772
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.55
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
-
|
Buy Now | |
Future Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$4.56
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMA Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage + | 15VDC |
Output Voltage - | -15VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
CONVERTER, DC/DC, SIL, 1W, +/-15V | element14 |
NMA1215SC unregulated DC-DC,+/-15V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
NMA Series 1 W Dual Output â–’ 15 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 5-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-15V SIP DUAL DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMA1215SC?
Additional datasheets, footprints and schematics for NMA1215SC are listed on our Part Details page. You can also find images and similar parts to NMA1215SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA1215SC fall under?
The NMA1215SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA1215SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA1215SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA1215SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA1215SC have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NMA1215SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA1215SC often in real-time on the comparison pages.
What if I can't find stock of NMA1215SC?
You can fill out our help required form which you can use to request a quote for NMA1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.