Status: | Unknown |
---|---|
Series: | NMA Series |
RoHS: | Unknown |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.43
|
375
in stock
|
Buy Now | |
Sager
from US$4.09
|
1,812
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
1,049
in stock
|
Buy Now | |
element14
from US$5.03
|
1,049
in stock
|
Buy Now | |
Farnell
from US$4.54
|
1,049
in stock
|
Buy Now | |
Rutronik
from US$3.66
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.55
|
26
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Future Electronics
from US$4.51
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$3.91
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMA Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94V-0 |
Isolated DC/DC Converters - Through Hole 1W 12-12V SIP DUAL DC/DC | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMA1212SC | Newark Electronics |
CONVERTER, DC TO DC, +/-12V, 1W | element14 |
NMA1212SC unregulated DC-DC,+/-12V 1W | RS |
DC/DC Mod 12V to +/-12V 1W 1kV | Rutronik |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Tube | Avnet Abacus |
NMA Series 1 W Dual Output â–’12 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMA1212SC?
Additional datasheets, footprints and schematics for NMA1212SC are listed on our Part Details page. You can also find images and similar parts to NMA1212SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA1212SC fall under?
The NMA1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA1212SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA1212SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA1212SC have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NMA1212SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA1212SC often in real-time on the comparison pages.
What if I can't find stock of NMA1212SC?
You can fill out our help required form which you can use to request a quote for NMA1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.