Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.42
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
152
in stock
|
Buy Now | |
element14
from US$5.00
|
152
in stock
|
Buy Now | |
Farnell
from US$4.53
|
152
in stock
|
Buy Now | |
Sager
from US$4.09
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.94
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$4.06
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMA1205DC | Newark Electronics |
CONVERTER, DC/DC, DIL, 1W, +/-5V | element14 |
Isolated DC/DC Converters - Through Hole 1W 12-5V DIP DUAL DC/DC | Sager |
NMA1205DC unregulated DC-DC,+/-5V 1W | RS |
NMA Series 1 W Dual Output â–’5 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 6-Pin PDIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMA1205DC?
Additional datasheets, footprints and schematics for NMA1205DC are listed on our Part Details page. You can also find images and similar parts to NMA1205DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA1205DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA1205DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA1205DC fall under?
The NMA1205DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA1205DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA1205DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA1205DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA1205DC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for NMA1205DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA1205DC often in real-time on the comparison pages.
What if I can't find stock of NMA1205DC?
You can fill out our help required form which you can use to request a quote for NMA1205DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.