Status: | Unknown |
---|---|
Series: | NMA Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.42
|
No stock
|
Buy Now | |
TTI Europe
from US$4.65
|
825
in stock
|
Buy Now | |
Newark Electronics
from US$4.62
|
352
in stock
|
Buy Now | |
element14
from US$5.12
|
310
in stock
|
Buy Now | |
Farnell
from US$4.67
|
310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.03
|
42
in stock
|
Buy Now | |
CoreStaff
from US$5.54
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Rutronik
from US$4.50
|
-
|
Buy Now | |
Future Electronics
from US$4.22
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.09
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMA Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.5mm |
Height | 10mm |
Depth | 6mm |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94V-0 |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
CONVERTER, DC TO DC, +/-15V, 1W | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 5-Pin SIP Tube | Avnet Abacus |
DC/DC Mod 5V to +/-15V 1W 1kV | Rutronik |
NMA0515SC unregulated DC-DC,+/-15V 1W | RS |
NMA Series 1 W Dual Output -15 / 15 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 5-15V SIP DUAL DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMA0515SC?
Additional datasheets, footprints and schematics for NMA0515SC are listed on our Part Details page. You can also find images and similar parts to NMA0515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA0515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA0515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA0515SC fall under?
The NMA0515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA0515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA0515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA0515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA0515SC have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NMA0515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA0515SC often in real-time on the comparison pages.
What if I can't find stock of NMA0515SC?
You can fill out our help required form which you can use to request a quote for NMA0515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.