Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.54
|
2
in stock
|
Buy Now | |
Sager
from US$4.09
|
238
in stock
|
Buy Now | |
Farnell
from US$4.71
|
48
in stock
|
Buy Now | |
Avnet Abacus
-
|
75
in stock
|
Buy Now | |
Rutronik
from US$4.51
|
-
|
Buy Now | |
Newark Electronics
from US$5.10
|
-
|
Buy Now | |
Future Electronics
from US$4.01
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$4.77
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
element14
from US$4.86
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 33mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 33mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage + | 15VDC |
Output Voltage - | -15VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-15V DIP DUAL DC/DC | Sager |
CONVERTER, DC/DC, DIL, 1W, +/-15V | Farnell |
NMA0515DC unregulated DC-DC,+/-15V 1W | RS |
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 6-Pin PDIP Tube | Avnet Abacus |
DC/DC Mod 05V TO +/-15V 1W 1kV | Rutronik |
Dc-Dc Conv, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics |
NMA Series 1 W 5 V Input â–’15 V Dual Output 1 kVDC Isolated DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMA0515DC?
Additional datasheets, footprints and schematics for NMA0515DC are listed on our Part Details page. You can also find images and similar parts to NMA0515DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA0515DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA0515DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA0515DC fall under?
The NMA0515DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA0515DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA0515DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA0515DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA0515DC have stock available?
Authorised distributors including Sager, Farnell, RS, Avnet Abacus and Rutronik have stock available or on a lead time for NMA0515DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA0515DC often in real-time on the comparison pages.
What if I can't find stock of NMA0515DC?
You can fill out our help required form which you can use to request a quote for NMA0515DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.