Status: | Unknown |
---|---|
Series: | NMA Series |
RoHS: | Unknown |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.51
|
No stock
|
Buy Now | |
TTI Europe
from US$4.64
|
1,100
in stock
|
Buy Now | |
Sager
from US$4.09
|
519
in stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
254
in stock
|
Buy Now | |
element14
from US$4.61
|
254
in stock
|
Buy Now | |
Farnell
from US$4.67
|
254
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.38
|
30
in stock
|
Buy Now | |
Rutronik
from US$3.66
|
25
in stock
|
Buy Now | |
Future Electronics
from US$3.94
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMA Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 19.5mm |
Height | 10mm |
Depth | 6mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 77% |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 7.5mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Isolated DC/DC Converters - Through Hole 1W 5-12V SIP DUAL DC/DC | Sager |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMA0512SC | Newark Electronics |
CONVERTER, DC-DC, +/-12V, 1W | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 5V to +/-12V 1W 1kV | Rutronik |
NMA Series 1 W Dual Output -12 / 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Tube | Avnet Abacus |
NMA0512SC unregulated DC-DC,+/-12V 1W | RS |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMA0512SC?
Additional datasheets, footprints and schematics for NMA0512SC are listed on our Part Details page. You can also find images and similar parts to NMA0512SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA0512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA0512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA0512SC fall under?
The NMA0512SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA0512SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA0512SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA0512SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA0512SC have stock available?
Authorised distributors including TTI Europe, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for NMA0512SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA0512SC often in real-time on the comparison pages.
What if I can't find stock of NMA0512SC?
You can fill out our help required form which you can use to request a quote for NMA0512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.