Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.43
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.17
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
-
|
Buy Now | |
Future Electronics
from US$4.01
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
element14
from US$4.27
|
-
|
Buy Now | |
TTI Europe
from US$4.40
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.09
|
-
|
Buy Now | |
Farnell
from US$4.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 42mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 42mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage + | 12VDC |
Output Voltage - | -12VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
NMA0512DC unregulated DC-DC,+/-12V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMA0512DC | Newark Electronics |
Isolated DC/DC Converters 1W DUAL 5V/12V DIP DUAL OUTPUT | Future Electronics |
Module DC-DC 2-OUT 12V/-12V 0.042A/-0.042A 1W 6-Pin PDIP Tube | Avnet America |
CONVERTER, DC/DC, DIL, 1W, +/-12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W DUAL 5V/12V DIP DUAL OUTPUT | Sager |
Where can I find additional details, specifications and documents for a NMA0512DC?
Additional datasheets, footprints and schematics for NMA0512DC are listed on our Part Details page. You can also find images and similar parts to NMA0512DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA0512DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA0512DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA0512DC fall under?
The NMA0512DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA0512DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA0512DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA0512DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA0512DC have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NMA0512DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA0512DC often in real-time on the comparison pages.
What if I can't find stock of NMA0512DC?
You can fill out our help required form which you can use to request a quote for NMA0512DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.