NMA0509DC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 1W
Output Voltage - Output 1 9V
Output Current - Output 1 55mA
Output Voltage - Output 2 -9V
Width 9.8mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 9V, -9V | Newark Electronics
Module DC-DC 2-OUT 9V/-9V 0.055A/-0.055A 1W 6-Pin PDIP Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMA0509DC?

Additional datasheets, footprints and schematics for NMA0509DC are listed on our Part Details page. You can also find images and similar parts to NMA0509DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMA0509DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA0509DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMA0509DC fall under?

The NMA0509DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMA0509DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMA0509DC you can contact the distributor directly for product support, shipping queries etc.

Is the NMA0509DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMA0509DC have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for NMA0509DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMA0509DC often in real-time on the comparison pages.

What if I can't find stock of NMA0509DC?

You can fill out our help required form which you can use to request a quote for NMA0509DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay