Status: | Unknown |
---|---|
Series: | NMA Series |
RoHS: | Unknown |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.54
|
571
in stock
|
Buy Now | |
element14
from US$4.21
|
917
in stock
|
Buy Now | |
TTI Europe
from US$4.17
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
869
in stock
|
Buy Now | |
Farnell
from US$4.68
|
869
in stock
|
Buy Now | |
Sager
from US$4.09
|
699
in stock
|
Buy Now | |
Rutronik
from US$3.66
|
50
in stock
|
Buy Now | |
CoreStaff
from US$5.84
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.17
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
325
in stock
|
Buy Now | |
Future Electronics
from US$3.94
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMA Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
CONVERTER, DC/DC, SIL, 1W, +/-5V | element14 |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMA0505SC | Newark Electronics |
Isolated DC/DC Converters - Through Hole 1W 5-5V SIP DUAL DC/DC | Sager |
NMA0505SC unregulated DC-DC,+/-5V 1W | RS |
DC/DC Mod 5V to +/-5V 1W 1kV | Rutronik |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 5-Pin SIP Tube | Avnet Abacus |
NMA Series 1 W Dual Output -5 / 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMA0505SC?
Additional datasheets, footprints and schematics for NMA0505SC are listed on our Part Details page. You can also find images and similar parts to NMA0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA0505SC fall under?
The NMA0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA0505SC have stock available?
Authorised distributors including element14, TTI Europe, Newark Electronics, Farnell and Sager have stock available or on a lead time for NMA0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA0505SC often in real-time on the comparison pages.
What if I can't find stock of NMA0505SC?
You can fill out our help required form which you can use to request a quote for NMA0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.