Status: | Unknown |
---|---|
Series: | NMA Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.16
|
236
in stock
|
Buy Now | |
Sager
from US$4.09
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$5.55
|
85
in stock
|
Buy Now | |
element14
from US$4.94
|
85
in stock
|
Buy Now | |
Farnell
from US$4.53
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.55
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Rutronik
from US$4.50
|
-
|
Buy Now | |
Future Electronics
from US$4.01
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$3.90
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMA Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 6.8mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 6.8mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 75mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-5V DIP DUAL DC/DC | Sager |
NMA0505DC unregulated DC-DC,+/-5V 1W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMA0505DC | Newark Electronics |
CONVERTER, DC/DC, DIL, 1W, +/-5V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 6-Pin PDIP Tube | Avnet Abacus |
DC/DC Mod 5V to +/-5V 1W 1kV | Rutronik |
NMA Series 1 W 5 V Input â–’5 V Dual Output 1 kVDC Isolated DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMA0505DC?
Additional datasheets, footprints and schematics for NMA0505DC are listed on our Part Details page. You can also find images and similar parts to NMA0505DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMA0505DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMA0505DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMA0505DC fall under?
The NMA0505DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMA0505DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMA0505DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMA0505DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMA0505DC have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NMA0505DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMA0505DC often in real-time on the comparison pages.
What if I can't find stock of NMA0505DC?
You can fill out our help required form which you can use to request a quote for NMA0505DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.