Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
IC Generic Number | NM232 |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 232 |
Data Rate | 9.6Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Transmitter / Receiver |
Logic Case Style | DIP |
Logic Function Number | 232 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 53mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
TRANSCEIVER, DUAL, 9.6KBPS, 5.5V, DIP | Farnell |
Isolated Interface Rs232D Dual Rohs Compliant: Yes |Murata Power Solutions NM232DDC | Newark Electronics |
Dual Transmitter/Receiver RS-232 24-Pin DIL | Avnet America |
RS-232 Interface IC Iso Dual EIA-232-D Transmitter/Receiver | Sager |
Where can I find additional details, specifications and documents for a NM232DDC?
Additional datasheets, footprints and schematics for NM232DDC are listed on our Part Details page. You can also find images and similar parts to NM232DDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NM232DDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NM232DDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NM232DDC fall under?
The NM232DDC is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NM232DDC when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NM232DDC you can contact the distributor directly for product support, shipping queries etc.
Is the NM232DDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NM232DDC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for NM232DDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NM232DDC often in real-time on the comparison pages.
What if I can't find stock of NM232DDC?
You can fill out our help required form which you can use to request a quote for NM232DDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.