Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | NLX2G17 |
---|---|
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | ULLGA |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Schmitt Trigger Buffer 2-CH Non-Inverting CMOS 6-Pin ULLGA T/R | Avnet America |
BUFFER, SCHMITT TRIGGER, -55 TO 125DEG C | Farnell |
Buffer, Schmitt Trigger, -55 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a NLX2G17AMX1TCG?
Additional datasheets, footprints and schematics for NLX2G17AMX1TCG are listed on our Part Details page. You can also find images and similar parts to NLX2G17AMX1TCG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLX2G17AMX1TCG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLX2G17AMX1TCG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLX2G17AMX1TCG fall under?
The NLX2G17AMX1TCG is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NLX2G17AMX1TCG when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLX2G17AMX1TCG you can contact the distributor directly for product support, shipping queries etc.
Is the NLX2G17AMX1TCG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLX2G17AMX1TCG have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for NLX2G17AMX1TCG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLX2G17AMX1TCG often in real-time on the comparison pages.
What if I can't find stock of NLX2G17AMX1TCG?
You can fill out our help required form which you can use to request a quote for NLX2G17AMX1TCG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.