Status: | Unknown |
---|---|
Series: | NLV Series |
RoHS: | Unknown |
Inductance | 820nH |
---|---|
Product Range | NLV Series |
DC Current Rating | 450mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.65ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 140MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
NLV Series 1210 0.82 uH â–’5 % 450 mA 0.65 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 820 nH, 650 Milliohm, ± 5%, 140 MHz, 450 mA, 1210 [3225 Metric] | Avnet America |
INDUCTOR, 0.82UH, 1210 CASE | element14 |
.82 UH 5% | TTI Europe |
Signal Line Ind, 82Nh,450Ma,5%,140Mhz | Newark Electronics |
Wirewound Inductor, 820 nH, 650 Milliohm, � 5%, 140 MHz, 450 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLV32T-R82J-PF?
Additional datasheets, footprints and schematics for NLV32T-R82J-PF are listed on our Part Details page. You can also find images and similar parts to NLV32T-R82J-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV32T-R82J-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV32T-R82J-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV32T-R82J-PF fall under?
The NLV32T-R82J-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV32T-R82J-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV32T-R82J-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLV32T-R82J-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV32T-R82J-PF have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for NLV32T-R82J-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV32T-R82J-PF often in real-time on the comparison pages.
What if I can't find stock of NLV32T-R82J-PF?
You can fill out our help required form which you can use to request a quote for NLV32T-R82J-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.