Status: | Unknown |
---|---|
Series: | NLV32-EF Series |
RoHS: | Unknown |
No distributors results available
Inductance | 27µH |
---|---|
Product Range | NLV32-EF Series |
DC Current Rating | 80mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 5ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 20MHz |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a NLV32T-270J-EF?
Additional datasheets, footprints and schematics for NLV32T-270J-EF are listed on our Part Details page. You can also find images and similar parts to NLV32T-270J-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV32T-270J-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV32T-270J-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV32T-270J-EF fall under?
The NLV32T-270J-EF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV32T-270J-EF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV32T-270J-EF you can contact the distributor directly for product support, shipping queries etc.
Is the NLV32T-270J-EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV32T-270J-EF have stock available?
There is no stock from authorised distributors for NLV32T-270J-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV32T-270J-EF often in real-time on the comparison pages.
What if I can't find stock of NLV32T-270J-EF?
You can fill out our help required form which you can use to request a quote for NLV32T-270J-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.