Status: | Unknown |
---|---|
Series: | NLV Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
6,675
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
Product Range | NLV Series |
DC Current Rating | 40mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 10ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 10MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
Inductor SMD NLV32 100uH 10mA | RS |
NLV32T 100uH 40mA 5% WWT | Rutronik |
100 UH 5% | TTI Europe |
Inductor: ferrite | Transfer Multisort Elektronik |
NLV Series 1210 100 uH â–’5 % 40 mA 10 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 100 uH, 10 Ohm, ± 5%, 10 MHz, 40 mA, 1210 [3225 Metric] | Avnet America |
INDUCTOR, 100UH, 1210, SIGNAL LINE | Farnell |
Signal Line Ind, 100Uh,40Ma,5%,10Mhz | Newark Electronics |
Wirewound Inductor, 100 uH, 10 Ohm, � 5%, 10 MHz, 40 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLV32T-101J-PF?
Additional datasheets, footprints and schematics for NLV32T-101J-PF are listed on our Part Details page. You can also find images and similar parts to NLV32T-101J-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV32T-101J-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV32T-101J-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV32T-101J-PF fall under?
The NLV32T-101J-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV32T-101J-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV32T-101J-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLV32T-101J-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV32T-101J-PF have stock available?
Authorised distributors including RS, Rutronik, TTI Europe, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for NLV32T-101J-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV32T-101J-PF often in real-time on the comparison pages.
What if I can't find stock of NLV32T-101J-PF?
You can fill out our help required form which you can use to request a quote for NLV32T-101J-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.