Status: | Unknown |
---|---|
Series: | NLV32-EF Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
860
in stock
|
Buy Now | |
element14
from US$0.09
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
Product Range | NLV32-EF Series |
DC Current Rating | 150mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 2.1ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 30MHz |
SVHC | No SVHC (27-Jun-2018) |
Nlv32T-100J-Ef Rohs Compliant: Yes |Tdk NLV32T-100J-EF | Newark Electronics |
Wirewound Inductor, 10 uH, 2.1 Ohm, ± 5%, 30 MHz, 150 mA, 1210 [3225 Metric] | Avnet America |
Inductor: ferrite | Transfer Multisort Elektronik |
INDUCTOR, 10UH, 0.15A, 1210 | element14 |
Wirewound Inductor, 10 uH, 2.1 Ohm, � 5%, 30 MHz, 150 mA, 1210 [3225 Metric] | Avnet Abacus |
NLV32T 10uH 150mA 5% WWT | Rutronik |
Inductor General Purpose Chip Molded/Unshielded Wirewound 10uH 5% 2.52MHz 30Q-Fa | Future Electronics |
10 UH 5% | TTI Europe |
Where can I find additional details, specifications and documents for a NLV32T-100J-EF?
Additional datasheets, footprints and schematics for NLV32T-100J-EF are listed on our Part Details page. You can also find images and similar parts to NLV32T-100J-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV32T-100J-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV32T-100J-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV32T-100J-EF fall under?
The NLV32T-100J-EF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV32T-100J-EF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV32T-100J-EF you can contact the distributor directly for product support, shipping queries etc.
Is the NLV32T-100J-EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV32T-100J-EF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for NLV32T-100J-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV32T-100J-EF often in real-time on the comparison pages.
What if I can't find stock of NLV32T-100J-EF?
You can fill out our help required form which you can use to request a quote for NLV32T-100J-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.