Status: | Unknown |
---|---|
Series: | NLV25-EFD Series |
RoHS: | Unknown |
Inductance | 100nH |
---|---|
Product Range | NLV25-EFD Series |
DC Current Rating | 280mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.8ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 800MHz |
SVHC | No SVHC (27-Jun-2018) |
Inductor, 0.1Uh, 0.28A, 1008, Aec-Q200 | Newark Electronics |
Ind RF Chip Unshielded Wirewound 0.1uH ±5% 100MHz 20 Q-Factor Ferrite 280mA T/R | Avnet America |
INDUCTOR, 0.1UH, 0.28A, 1008, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a NLV25T-R10J-EFD?
Additional datasheets, footprints and schematics for NLV25T-R10J-EFD are listed on our Part Details page. You can also find images and similar parts to NLV25T-R10J-EFD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV25T-R10J-EFD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV25T-R10J-EFD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV25T-R10J-EFD fall under?
The NLV25T-R10J-EFD is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV25T-R10J-EFD when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV25T-R10J-EFD you can contact the distributor directly for product support, shipping queries etc.
Is the NLV25T-R10J-EFD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV25T-R10J-EFD have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for NLV25T-R10J-EFD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV25T-R10J-EFD often in real-time on the comparison pages.
What if I can't find stock of NLV25T-R10J-EFD?
You can fill out our help required form which you can use to request a quote for NLV25T-R10J-EFD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.