Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0432
Inductance | 47µH |
---|---|
Inductance Tolerance | ± 5% |
DC Resistance Max | 11.1ohm |
DC Current Rating | 80mA |
Q Factor | 20 |
Self Resonant Frequency | 17MHz |
Q Test Frequency | 2.52MHz |
Inductor Case Style | SMD |
No. of Pins | 2 |
DC Current Max | 80mA |
Inductor Type | Multilayer |
Package / Case | 25 |
Q @ Vr F | 20 |
Q Factor @ Frequency | 20 @ 2.52MHz |
Resistance | 11.1ohm |
Resonant Frequency | 17MHz |
Wirewound Inductor, 47 uH, 11.1 Ohm, ± 5%, 17 MHz, 80 mA, 1008 [2520 Metric] | Avnet America |
NLV Series 1008 47 uH â–’5 % 11.1 Ohm 80 mA SMT Molded Wirewound Inductor | Future Electronics |
Power Line Ind, 47Uh,80Ma,5%,17Mhz | Newark Electronics |
Wirewound Inductor, 47 uH, 11.1 Ohm, � 5%, 17 MHz, 80 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLV25T-470J-PF?
Additional datasheets, footprints and schematics for NLV25T-470J-PF are listed on our Part Details page. You can also find images and similar parts to NLV25T-470J-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV25T-470J-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV25T-470J-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV25T-470J-PF fall under?
The NLV25T-470J-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV25T-470J-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV25T-470J-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLV25T-470J-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV25T-470J-PF have stock available?
Authorised distributors including Avnet America, Chip One Stop, Future Electronics, element14 and Farnell have stock available or on a lead time for NLV25T-470J-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV25T-470J-PF often in real-time on the comparison pages.
What if I can't find stock of NLV25T-470J-PF?
You can fill out our help required form which you can use to request a quote for NLV25T-470J-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.