Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1.8µH |
---|---|
Inductance Tolerance | ± 5% |
DC Resistance Max | 1.45ohm |
DC Current Rating | 210mA |
Q Factor | 30 |
Self Resonant Frequency | 135MHz |
Q Test Frequency | 7.96MHz |
Inductor Case Style | SMD |
No. of Pins | 2 |
DC Current Max | 210mA |
Inductor Type | Multilayer |
Package / Case | 25 |
Q @ Vr F | 30 |
Q Factor @ Frequency | 30 @ 7.96MHz |
Resistance | 1.45ohm |
Resonant Frequency | 135MHz |
General Purpose Inductor 1.8uH 5% 1 Element | Rapid Electronics |
General Purpose Inductor, 1.8Uh, 5%, 1 Element, Ferrite-Core, Smd, 1008 Rohs Compliant: Yes |Tdk NLV25T-1R8J-PF | Newark Electronics |
NLV Series 1008 1.8 uH â–’5 % 210 mA 1.45 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 1.8 uH, 1.45 Ohm, ± 5%, 135 MHz, 210 mA, 1008 [2520 Metric] | Avnet America |
INDUCTOR, SIGNAL LINE, 1.8UH, 1005 | Farnell |
Wirewound Inductor, 1.8 uH, 1.45 Ohm, � 5%, 135 MHz, 210 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLV25T-1R8J-PF?
Additional datasheets, footprints and schematics for NLV25T-1R8J-PF are listed on our Part Details page. You can also find images and similar parts to NLV25T-1R8J-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV25T-1R8J-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV25T-1R8J-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV25T-1R8J-PF fall under?
The NLV25T-1R8J-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV25T-1R8J-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV25T-1R8J-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLV25T-1R8J-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV25T-1R8J-PF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NLV25T-1R8J-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV25T-1R8J-PF often in real-time on the comparison pages.
What if I can't find stock of NLV25T-1R8J-PF?
You can fill out our help required form which you can use to request a quote for NLV25T-1R8J-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.