Status: | Unknown |
---|---|
Series: | NLV Series |
RoHS: | Unknown |
Prices starting from US$0.0311
Inductance | 12µH |
---|---|
Product Range | NLV Series |
DC Current Rating | 150mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 3.8ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 30MHz |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount High Frequency Inductor, Nlv Series, 12 H, 5%, 1008 [2520 Metric], 30 Mhz, 3.8 Ohm Rohs Compliant: Yes |Tdk NLV25T-120J-EF | Newark Electronics |
INDUCTOR, 12UH, 5%, 1008, WIREWOUND | element14 |
Wirewound Inductor, 12 uH, 3.8 Ohm, ± 5%, 30 MHz, 150 mA, 1008 [2520 Metric] | Avnet America |
Wirewound Inductor, 12 uH, 3.8 Ohm, � 5%, 30 MHz, 150 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLV25T-120J-EF?
Additional datasheets, footprints and schematics for NLV25T-120J-EF are listed on our Part Details page. You can also find images and similar parts to NLV25T-120J-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLV25T-120J-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV25T-120J-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLV25T-120J-EF fall under?
The NLV25T-120J-EF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLV25T-120J-EF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLV25T-120J-EF you can contact the distributor directly for product support, shipping queries etc.
Is the NLV25T-120J-EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLV25T-120J-EF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for NLV25T-120J-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLV25T-120J-EF often in real-time on the comparison pages.
What if I can't find stock of NLV25T-120J-EF?
You can fill out our help required form which you can use to request a quote for NLV25T-120J-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.