NLV25T-100J-PF Inductors & Filters by TDK

INDUCTOR 10UH 0.155A 5% 33MHZ 1008

Status: Unknown
Series: NLV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
8,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.08
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 10µH
Product Range NLV Series
DC Current Rating 155mA
High Frequency Inductor Case 1008 [2520 Metric]
Inductor Construction Wirewound
DC Resistance Max 3.5ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 33MHz
SVHC No SVHC (15-Jan-2018)
Inductor Case Style 1008 [2520 Metric]

Alternative Descriptions

10 UH 5% | TTI Europe
NLV25T 10uH 155mA 5% WWT | Rutronik
NLV Series 1008 10 uH â–’5 % 155 mA 3.5 Ohm SMT Molded Wirewound Inductor | Future Electronics
Wirewound Inductor, 10 uH, 3.5 Ohm, ± 5%, 33 MHz, 155 mA, 1008 [2520 Metric] | Avnet America
Inductance: 10µH | Farnell
Power Line Ind, 10Uh,155Ma,5%,33Mhz | Newark Electronics
Wirewound Inductor, 10 uH, 3.5 Ohm, � 5%, 33 MHz, 155 mA, 1008 [2520 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NLV25T-100J-PF?

Additional datasheets, footprints and schematics for NLV25T-100J-PF are listed on our Part Details page. You can also find images and similar parts to NLV25T-100J-PF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NLV25T-100J-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLV25T-100J-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NLV25T-100J-PF fall under?

The NLV25T-100J-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to NLV25T-100J-PF when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NLV25T-100J-PF you can contact the distributor directly for product support, shipping queries etc.

Is the NLV25T-100J-PF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NLV25T-100J-PF have stock available?

Authorised distributors including TTI Europe, Rutronik, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NLV25T-100J-PF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NLV25T-100J-PF often in real-time on the comparison pages.

What if I can't find stock of NLV25T-100J-PF?

You can fill out our help required form which you can use to request a quote for NLV25T-100J-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay