Status: | Active |
---|---|
Series: | NLSX5014 |
RoHS: | Compliant |
Wide VCC, VL operating range: 0.9 V to 4.5 V |
VL and VCC are independent. VL may be greater than, equal to, or less than VCC |
High 100 pF capacitive drive capability |
High speed with 140 Mb/s guaranteed date rate for VCC, VL > 1.8 V |
Low bit to bit skew |
Overvoltage tolerant Enable and I/O pins |
Nonpreferential Power up sequencing |
Power Off protection |
Small packaging: 1.7 mm x 2.0 mm UQFN-12, SOIC-14, TSSOP-14 |
These are PbFree devices |
Applications |
---|
Mobile Phones, PDAs, Other Portable Devices |
Description | NLSX5014 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Input Level | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 11 |
IO Max (mA) | 0.02 |
Package Type | UQFN-12 |
4 Bit 140 Mbps Trnslator/Reel |Onsemi NLSX5014MUTAG | Newark Electronics |
BIDIR LEVEL TRANSLATOR, 4-BIT, UQFN-12 | element14 |
Level Translator 12-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSX5014MUTAG?
Additional datasheets, footprints and schematics for NLSX5014MUTAG are listed on our Part Details page. You can also find images and similar parts to NLSX5014MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX5014MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX5014MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX5014MUTAG fall under?
The NLSX5014MUTAG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSX5014MUTAG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX5014MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX5014MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSX5014MUTAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NLSX5014MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX5014MUTAG often in real-time on the comparison pages.
What if I can't find stock of NLSX5014MUTAG?
You can fill out our help required form which you can use to request a quote for NLSX5014MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.