Status: | Active |
---|---|
Series: | NLSX4014 |
RoHS: | Compliant |
Wide HighSide VCC Operating Range: 1.3 V to 4.5 V |
Wide LowSide VL Operating Range: 0.9 V to (VCC - 0.4) V |
HighSpeed with 100 Mb/s Guaranteed Date Rate for VL > 1.6 V |
Low Bit - to - Bit Skew |
Overvoltage Tolerant Enable and I/O Pins |
Non - preferential Powerup Sequencing |
Small packaging: 1.7 mm x 2.0 mm UQFN12 |
Applications |
---|
Hand held Portable |
End Products |
---|
Mobile Phones, PDAs, Other Portable Devices |
Description | NLSX4014 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Input Level | CMOS |
VCC Min (V) | 1.3 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 17 |
IO Max (mA) | 0.02 |
Package Type | UQFN-12 |
IC, 4BIT LEVEL TRANSLATOR, UQFN-12 | Farnell |
Ic, 4Bit Level Translator, Uqfn-12, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a NLSX4014MUTAG?
Additional datasheets, footprints and schematics for NLSX4014MUTAG are listed on our Part Details page. You can also find images and similar parts to NLSX4014MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX4014MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX4014MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX4014MUTAG fall under?
The NLSX4014MUTAG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSX4014MUTAG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX4014MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX4014MUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSX4014MUTAG have stock available?
Authorised distributors including Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for NLSX4014MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX4014MUTAG often in real-time on the comparison pages.
What if I can't find stock of NLSX4014MUTAG?
You can fill out our help required form which you can use to request a quote for NLSX4014MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.