Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
22,213
in stock
|
Buy Now |
No. of Inputs | 4Inputs |
---|---|
Output Current | 20µA |
Propagation Delay | 30ns |
No. of Pins | 12Pins |
Logic Case Style | µBUMP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 4.5V |
RoHS Compliant | Yes |
LEVEL SHIFTERS | Farnell |
Where can I find additional details, specifications and documents for a NLSX3378FCT1G?
Additional datasheets, footprints and schematics for NLSX3378FCT1G are listed on our Part Details page. You can also find images and similar parts to NLSX3378FCT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSX3378FCT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSX3378FCT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSX3378FCT1G fall under?
The NLSX3378FCT1G is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to NLSX3378FCT1G when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSX3378FCT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSX3378FCT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NLSX3378FCT1G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NLSX3378FCT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSX3378FCT1G often in real-time on the comparison pages.
What if I can't find stock of NLSX3378FCT1G?
You can fill out our help required form which you can use to request a quote for NLSX3378FCT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.