Status: | Active |
---|---|
Series: | NLSV1T34 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
1,660
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,925
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,511
in stock
|
Buy Now | |
element14
from US$0.36
|
6
in stock
|
Buy Now | |
Farnell
from US$0.32
|
6
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Wide VCCA and VCCB Operating Range: 0.9 V to 4.5 V |
High-Speed w/ Balanced Propagation Delay |
Inputs and Outputs have OVT Protection to 4.5 V |
Non-preferential VCCA and VCCB Sequencing |
Power-Off Protection |
UltraSmall Packaging: 1.45 mm x 1.0 mm ULLGA6 2.0 mm x 2.1 mm SC88A 1.2 mm x 1.0 mm UDFN6 1.45 mm x 1.0 mm UDFN6 |
This is a Pb and Halide Free Device |
Applications |
---|
Mobile Phones, PDAs, Other Portable Devices |
Description | NLSV1T34 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 4.5 |
tpd Max (ns) | 3.3 |
IO Max (mA) | 24 |
Package Type | SC-88A / SC-70-5 |
Level Translator, -40 To 85Deg C | Newark Electronics |
NLSV1T34DFT2G, 1 BIT TRANSLATOR | RS |
IC: digital | Transfer Multisort Elektronik |
LEVEL TRANSLATOR, 1BIT, SOT-353-5 | element14 |
NLSV1T34DFT2G, Dual, Voltage Level Translator,3-State,0.9 to 4.5V,5-Pin SC-88A | ON Semiconductor NLSV1T34DFT2G | RS Americas |
Voltage Level Translator 5-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NLSV1T34DFT2G?
Additional datasheets, footprints and schematics for NLSV1T34DFT2G are listed on our Part Details page. You can also find images and similar parts to NLSV1T34DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLSV1T34DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLSV1T34DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLSV1T34DFT2G fall under?
The NLSV1T34DFT2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to NLSV1T34DFT2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLSV1T34DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLSV1T34DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLSV1T34DFT2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for NLSV1T34DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLSV1T34DFT2G often in real-time on the comparison pages.
What if I can't find stock of NLSV1T34DFT2G?
You can fill out our help required form which you can use to request a quote for NLSV1T34DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.