Status: | Unknown |
---|---|
Series: | NLFV Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
540
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,625
in stock
|
Buy Now | |
element14
from US$0.10
|
1,625
in stock
|
Buy Now | |
Farnell
from US$0.08
|
1,625
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33µH |
---|---|
Product Range | NLFV Series |
DC Current Rating | 85mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 1.4ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 14MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1008 [2520 Metric] |
33 UH 10% | TTI Europe |
Surface Mount High Frequency Inductor, Nlfv Series, 33 H, 10%, 1008 2520 Metric, | Future Electronics |
Surface Mount High Frequency Inductor, Nlfv Series, 33 H, 10%, 1008 [2520 Metric], 14 Mhz Rohs Compliant: Yes |Tdk NLFV25T-330K-EF | Newark Electronics |
INDUCTOR, 33UH, 0.085A, 1008, SHIELDED | element14 |
Wire Wound Ferrite Core 2.5x2mm 33uH | RS |
Wirewound Inductor, 33 uH, 1.4 Ohm, ± 10%, 85 mA, 1008 [2520 Metric] | Avnet America |
Wirewound Inductor, 33 uH, 1.4 Ohm, � 10%, 85 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLFV25T-330K-EF?
Additional datasheets, footprints and schematics for NLFV25T-330K-EF are listed on our Part Details page. You can also find images and similar parts to NLFV25T-330K-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLFV25T-330K-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLFV25T-330K-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLFV25T-330K-EF fall under?
The NLFV25T-330K-EF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLFV25T-330K-EF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLFV25T-330K-EF you can contact the distributor directly for product support, shipping queries etc.
Is the NLFV25T-330K-EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLFV25T-330K-EF have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for NLFV25T-330K-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLFV25T-330K-EF often in real-time on the comparison pages.
What if I can't find stock of NLFV25T-330K-EF?
You can fill out our help required form which you can use to request a quote for NLFV25T-330K-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.