Status: | Unknown |
---|---|
Series: | NLCV Series |
RoHS: | Compliant |
Inductance | 470nH |
---|---|
DC Resistance Max | 0.038ohm |
Self Resonant Frequency Min | 250MHz |
DC Current Rating | 2A |
Inductor Case Style | 1210 [3225 Metric] |
Product Range | NLCV Series |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
NLCV32T 470nH 2,0A 20% WWT | Rutronik |
NLCV Series 1210 0.47 uH â–’20 % 2000 mA 0.038 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 470 nH, 38 Milliohm, ± 20%, 2 A, 1210 [3225 Metric] | Avnet America |
Power Line Ind, 47Nh,2A,20%,250Mhz | Newark Electronics |
Wirewound Inductor, 470 nH, 38 Milliohm, � 20%, 2 A, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV32T-R47M-PFR?
Additional datasheets, footprints and schematics for NLCV32T-R47M-PFR are listed on our Part Details page. You can also find images and similar parts to NLCV32T-R47M-PFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-R47M-PFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-R47M-PFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-R47M-PFR fall under?
The NLCV32T-R47M-PFR is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-R47M-PFR when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-R47M-PFR you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-R47M-PFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NLCV32T-R47M-PFR have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet America, element14 and Newark Electronics have stock available or on a lead time for NLCV32T-R47M-PFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-R47M-PFR often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-R47M-PFR?
You can fill out our help required form which you can use to request a quote for NLCV32T-R47M-PFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.