Status: | Unknown |
---|---|
Series: | NLCV Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
13
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 47µH |
---|---|
Product Range | NLCV Series |
DC Current Rating | 180mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.64ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 14MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
NLCV32 series SMT inductor 47uH 180mA | RS |
NLCV32T 47uH 180mA 10% WWT | Rutronik |
NLCV Series 1210 47 uH â–’10 % 180 mA 1.64 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 47 uH, 1.64 Ohm, ± 10%, 14 MHz, 180 mA, 1210 [3225 Metric] | Avnet America |
47 UH 10% | TTI Europe |
INDUCTOR, 47UH, 1210, POWER LINE | Farnell |
Power Line Ind, 47Uh,180Ma,10%,14Mhz | Newark Electronics |
Wirewound Inductor, 47 uH, 1.64 Ohm, � 10%, 14 MHz, 180 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV32T-470K-PF?
Additional datasheets, footprints and schematics for NLCV32T-470K-PF are listed on our Part Details page. You can also find images and similar parts to NLCV32T-470K-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-470K-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-470K-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-470K-PF fall under?
The NLCV32T-470K-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-470K-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-470K-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-470K-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-470K-PF have stock available?
Authorised distributors including RS, Chip One Stop, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for NLCV32T-470K-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-470K-PF often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-470K-PF?
You can fill out our help required form which you can use to request a quote for NLCV32T-470K-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.