Status: | Unknown |
---|---|
Series: | NLCV Series |
RoHS: | Unknown |
Prices starting from US$0.0236
Inductance | 3.3µH |
---|---|
Product Range | NLCV Series |
DC Current Rating | 1A |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.16ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 54MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
3.3 UH 20% | TTI Europe |
NLCV Series 1210 3.3 uH â–’20 % 690 mA 0.16 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 3.3 uH, 160 Milliohm, ± 20%, 54 MHz, 690 mA, 1210 [3225 Metric] | Avnet America |
INDUCTOR, POWER LINE, 3.3UH, 1210 | Farnell |
Power Line Ind, 3.3Uh,690Ma,20%,54Mhz | Newark Electronics |
Wirewound Inductor, 3.3 uH, 160 Milliohm, � 20%, 54 MHz, 690 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV32T-3R3M-PF?
Additional datasheets, footprints and schematics for NLCV32T-3R3M-PF are listed on our Part Details page. You can also find images and similar parts to NLCV32T-3R3M-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-3R3M-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-3R3M-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-3R3M-PF fall under?
The NLCV32T-3R3M-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-3R3M-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-3R3M-PF you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-3R3M-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-3R3M-PF have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for NLCV32T-3R3M-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-3R3M-PF often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-3R3M-PF?
You can fill out our help required form which you can use to request a quote for NLCV32T-3R3M-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.