Status: | Unknown |
---|---|
Series: | NLCV Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,873
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,873
in stock
|
Buy Now | |
element14
from US$0.09
|
1,873
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
Product Range | NLCV Series |
DC Current Rating | 1.2A |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.115ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 68MHz |
SVHC | No SVHC (15-Jan-2018) |
Power Line Ind, 2.2Uh,1.2A,20%,68Mhz | Newark Electronics |
POWER LINE IND, 2.2UH,1.2A,20%,68MHz | element14 |
NLCV32T 2,2uH 1200mA 20% WWT | Rutronik |
NLCV Series 1210 2.2 uH â–’20 % 1200 mA 0.115 Ohm SMT Molded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 2.2 uH, 115 Milliohm, ± 20%, 1.2 A, 1210 [3225 Metric] | Avnet America |
2.2 UH 20% | TTI Europe |
Wirewound Inductor, 2.2 uH, 115 Milliohm, � 20%, 1.2 A, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a NLCV32T-2R2M-PFR?
Additional datasheets, footprints and schematics for NLCV32T-2R2M-PFR are listed on our Part Details page. You can also find images and similar parts to NLCV32T-2R2M-PFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-2R2M-PFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-2R2M-PFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-2R2M-PFR fall under?
The NLCV32T-2R2M-PFR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-2R2M-PFR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-2R2M-PFR you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-2R2M-PFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-2R2M-PFR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for NLCV32T-2R2M-PFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-2R2M-PFR often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-2R2M-PFR?
You can fill out our help required form which you can use to request a quote for NLCV32T-2R2M-PFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.