Status: | Unknown |
---|---|
Series: | NLCV32-EFD Series |
RoHS: | Unknown |
Inductance | 220µH |
---|---|
Product Range | NLCV32-EFD Series |
DC Current Rating | 80mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 10.92ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 7MHz |
SVHC | No SVHC (15-Jan-2018) |
NLCV32T 220uH 80mA 10% WWT | Rutronik |
Inductor, 220Uh, 10%, 7Mhz, Aec-Q200 | Newark Electronics |
Ind Power Chip Unshielded Wirewound 220uH ±10% 796kHz 20 Q-Factor Ferrite 80mA T/R | Avnet America |
INDUCTOR, 220UH, 10%, 7MHZ, AEC-Q200 | element14 |
Where can I find additional details, specifications and documents for a NLCV32T-221K-EFD?
Additional datasheets, footprints and schematics for NLCV32T-221K-EFD are listed on our Part Details page. You can also find images and similar parts to NLCV32T-221K-EFD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLCV32T-221K-EFD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLCV32T-221K-EFD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLCV32T-221K-EFD fall under?
The NLCV32T-221K-EFD is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLCV32T-221K-EFD when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLCV32T-221K-EFD you can contact the distributor directly for product support, shipping queries etc.
Is the NLCV32T-221K-EFD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLCV32T-221K-EFD have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NLCV32T-221K-EFD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLCV32T-221K-EFD often in real-time on the comparison pages.
What if I can't find stock of NLCV32T-221K-EFD?
You can fill out our help required form which you can use to request a quote for NLCV32T-221K-EFD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.